Milwaukee Electric Tool Corporation Drill Bit Set 48-89-4444

Description
BLACK OXIDE FINISH 1/8 INCH MIN. DRILL SIZE 1/4 INCH MAX. DRILL SIZE REDUCED, HEX SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEG POINT ANGLE 4 DRILL(S) 1/8 INCH, 5/32 INCH, 3/16 INCH, 1/4 INCH DRILL SIZES THUNDERBOLT[R] BRAND APPLICATION WOOD, METAL, PLASTIC SHANK SIZE 1/4 INCH
Description
BLACK OXIDE FINISH 1/8 INCH MIN. DRILL SIZE 1/4 INCH MAX. DRILL SIZE REDUCED, HEX SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEG POINT ANGLE 4 DRILL(S) 1/8 INCH, 5/32 INCH, 3/16 INCH, 1/4 INCH DRILL SIZES THUNDERBOLT[R] BRAND APPLICATION WOOD, METAL, PLASTIC SHANK SIZE 1/4 INCH

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - 48-89-4444 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Drill Bit Set
48-89-4444
Drill Bit Set 48-89-4444
BLACK OXIDE FINISH 1/8 INCH MIN. DRILL SIZE 1/4 INCH MAX. DRILL SIZE REDUCED, HEX SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEG POINT ANGLE 4 DRILL(S) 1/8 INCH, 5/32 INCH, 3/16 INCH, 1/4 INCH DRILL SIZES THUNDERBOLT[R] BRAND APPLICATION WOOD, METAL, PLASTIC SHANK SIZE 1/4 INCH
  • BLACK OXIDE FINISH
  • 1/8 INCH MIN. DRILL SIZE
  • 1/4 INCH MAX. DRILL SIZE
  • REDUCED, HEX SHANK TYPE
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 135 DEG POINT ANGLE
  • 4 DRILL(S)
  • 1/8 INCH, 5/32 INCH, 3/16 INCH, 1/4 INCH DRILL SIZES
  • THUNDERBOLT[R] BRAND
  • APPLICATION WOOD, METAL, PLASTIC
  • SHANK SIZE 1/4 INCH
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-4444
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saws & Core Drill Bits - 1749064 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711236-A-5 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.250 inch (6.3 mm)
View Details
ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit - ADPF31-0005 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Steel
View Details