Milwaukee Electric Tool Corporation Drill Bit 48-89-4415

Description
HEX TYPE BLACK OXIDE FINISH 3-FLAT SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 3/8 INCH DRILL SIZE SHOCKWAVE[TM] BRAND APPLICATION METAL/WOOD/PLASTIC PACKAGING QUANTITY 1 PER CARD POINT ANGLE (DEG) 135
Description
HEX TYPE BLACK OXIDE FINISH 3-FLAT SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 3/8 INCH DRILL SIZE SHOCKWAVE[TM] BRAND APPLICATION METAL/WOOD/PLASTIC PACKAGING QUANTITY 1 PER CARD POINT ANGLE (DEG) 135

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-4415
HEX TYPE BLACK OXIDE FINISH 3-FLAT SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 3/8 INCH DRILL SIZE SHOCKWAVE[TM] BRAND APPLICATION METAL/WOOD/PLASTIC PACKAGING QUANTITY 1 PER CARD POINT ANGLE (DEG) 135
  • HEX TYPE
  • BLACK OXIDE FINISH
  • 3-FLAT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • SPLIT POINT CONSTRUCTION
  • 3 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 3/8 INCH DRILL SIZE
  • SHOCKWAVE[TM] BRAND
  • APPLICATION METAL/WOOD/PLASTIC
  • PACKAGING QUANTITY 1 PER CARD
  • POINT ANGLE (DEG) 135
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-4415
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Bits - 216549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 4.92 inch (125 mm)
Material Hsco
View Details
Drill Bits - 172907 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Material High Speed Steel; HSS
# of Pieces 1
View Details