Milwaukee Electric Tool Corporation Tool Bag 48-55-3530

Description
ZIPPERED TYPE 600 DENIER MATERIAL 13 INCH 14 INCH LENGTH 26.5
Datasheet
Description
ZIPPERED TYPE 600 DENIER MATERIAL 13 INCH 14 INCH LENGTH 26.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Bag 48-55-3530
ZIPPERED TYPE 600 DENIER MATERIAL 13 INCH 14 INCH LENGTH 26.5
  • ZIPPERED TYPE
  • 600 DENIER MATERIAL
  • 13 INCH
  • 14 INCH
  • LENGTH 26.5
Supplier's Site Datasheet
Contractor Tool Bag, Red/black; Bag Type Milwaukee Tool - 77C4105 - Newark, An Avnet Company
Chicago, IL, United States
Contractor Tool Bag, Red/black; Bag Type Milwaukee Tool
77C4105
Contractor Tool Bag, Red/black; Bag Type Milwaukee Tool 77C4105
CONTRACTOR TOOL BAG, RED/BLACK; Bag Type:Tool; Bag Material:Polyester (PET); External Height - Imperial:14"; External Height - Metric:355.6mm; External Width - Imperial:13"; External Width - Metric:330.2mm; Product Range:- RoHS Compliant: NA

CONTRACTOR TOOL BAG, RED/BLACK; Bag Type:Tool; Bag Material:Polyester (PET); External Height - Imperial:14"; External Height - Metric:355.6mm; External Width - Imperial:13"; External Width - Metric:330.2mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 48-55-3530 77C4105
Product Name Tool Bag Contractor Tool Bag, Red/black; Bag Type Milwaukee Tool
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 550101 - RS Components, Ltd.
Specs
Container Type Bag
Height 12.01 inch (305 mm)
Width 15.98 inch (406 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details