Milwaukee Electric Tool Corporation Tool Bag 48-55-3500

Description
ZIPPERED TYPE 600 DENIER MATERIAL 9 INCH 8 INCH 33 POCKET(S) LENGTH 20-1/2 NUMBER OF PIECES 5
Datasheet
Description
ZIPPERED TYPE 600 DENIER MATERIAL 9 INCH 8 INCH 33 POCKET(S) LENGTH 20-1/2 NUMBER OF PIECES 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Bag 48-55-3500
ZIPPERED TYPE 600 DENIER MATERIAL 9 INCH 8 INCH 33 POCKET(S) LENGTH 20-1/2 NUMBER OF PIECES 5
  • ZIPPERED TYPE
  • 600 DENIER MATERIAL
  • 9 INCH
  • 8 INCH
  • 33 POCKET(S)
  • LENGTH 20-1/2
  • NUMBER OF PIECES 5
Supplier's Site Datasheet
Contractor Tool Bag, Red/black; Bag Type Milwaukee Tool - 77C4102 - Newark, An Avnet Company
Chicago, IL, United States
Contractor Tool Bag, Red/black; Bag Type Milwaukee Tool
77C4102
Contractor Tool Bag, Red/black; Bag Type Milwaukee Tool 77C4102
CONTRACTOR TOOL BAG, RED/BLACK; Bag Type:Tool; Bag Material:Polyester (PET); External Height - Imperial:8"; External Height - Metric:203.2mm; External Width - Imperial:9"; External Width - Metric:228.6mm; Product Range:- RoHS Compliant: NA

CONTRACTOR TOOL BAG, RED/BLACK; Bag Type:Tool; Bag Material:Polyester (PET); External Height - Imperial:8"; External Height - Metric:203.2mm; External Width - Imperial:9"; External Width - Metric:228.6mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 48-55-3500 77C4102
Product Name Tool Bag Contractor Tool Bag, Red/black; Bag Type Milwaukee Tool
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details