Milwaukee Electric Tool Corporation Battery, Lithium Ion, 12V, 1.5Ah; Battery Voltage Milwaukee Tool 48-11-2401

Description
BATTERY, LITHIUM ION, 12V, 1.5AH; Battery Voltage:12V; Battery Technology:Lithium Ion; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:- RoHS Compliant: NA
Datasheet
Description
BATTERY, LITHIUM ION, 12V, 1.5AH; Battery Voltage:12V; Battery Technology:Lithium Ion; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium Ion, 12V, 1.5Ah; Battery Voltage Milwaukee Tool - 10R5366 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium Ion, 12V, 1.5Ah; Battery Voltage Milwaukee Tool
10R5366
Battery, Lithium Ion, 12V, 1.5Ah; Battery Voltage Milwaukee Tool 10R5366
BATTERY, LITHIUM ION, 12V, 1.5AH; Battery Voltage:12V; Battery Technology:Lithium Ion; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:- RoHS Compliant: NA

BATTERY, LITHIUM ION, 12V, 1.5AH; Battery Voltage:12V; Battery Technology:Lithium Ion; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:- RoHS Compliant: NA

Supplier's Site Datasheet
BATTERY 12V - 70059993 - Allied Electronics, Inc.
Fort Worth, TX, USA
BATTERY 12V
70059993
BATTERY 12V 70059993
M12 LITHIUM-ION cordless tool battery. LITHIUM-ION batteries deliver longer life and run-time with fade-free power. Ergonomic, compact, and lightweight design for operator comfort. For Use with Milwaukee M12 Tools and Accessories. Features 1.4 amp hour battery M12 Lithium-Ion Battery Lightweight- Over 65% lighter vs. “compact” NiCd Batteries Compact- Over 50% Smaller vs. “compact” NiCd Batteries Ergonomic- compact, and lightweight design for operator comfort Lithium-Ion battery delivers longer life and run-time with fade-free power For use with Milwaukee M12 cordless tools 2-year warranty

M12 LITHIUM-ION cordless tool battery. LITHIUM-ION batteries deliver longer life and run-time with fade-free power. Ergonomic, compact, and lightweight design for operator comfort. For Use with Milwaukee M12 Tools and Accessories.
Features

  • 1.4 amp hour battery
  • M12 Lithium-Ion Battery
  • Lightweight- Over 65% lighter vs. “compact” NiCd Batteries
  • Compact- Over 50% Smaller vs. “compact” NiCd Batteries
  • Ergonomic- compact, and lightweight design for operator comfort
  • Lithium-Ion battery delivers longer life and run-time with fade-free power
  • For use with Milwaukee M12 cordless tools
  • 2-year warranty
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number 10R5366 70059993
Product Name Battery, Lithium Ion, 12V, 1.5Ah; Battery Voltage Milwaukee Tool BATTERY 12V
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1328 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 13.25 inch (337 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details