Milwaukee Electric Tool Corporation Nickel Cadmium-Nicad Battery, 14.4V 2.4Ah; Battery Voltage Milwaukee Tool 48-11-1024

Description
NICKEL CADMIUM-NICAD BATTERY, 14.4V 2.4AH; Battery Voltage:14.4V; Battery Technology:Nickel Cadmium; Battery Capacity:2.4Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:68mm; External Width:112.1mm RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 14.4V 2.4AH; Battery Voltage:14.4V; Battery Technology:Nickel Cadmium; Battery Capacity:2.4Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:68mm; External Width:112.1mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 14.4V 2.4Ah; Battery Voltage Milwaukee Tool - 77C3859 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 14.4V 2.4Ah; Battery Voltage Milwaukee Tool
77C3859
Nickel Cadmium-Nicad Battery, 14.4V 2.4Ah; Battery Voltage Milwaukee Tool 77C3859
NICKEL CADMIUM-NICAD BATTERY, 14.4V 2.4AH; Battery Voltage:14.4V; Battery Technology:Nickel Cadmium; Battery Capacity:2.4Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:68mm; External Width:112.1mm RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 14.4V 2.4AH; Battery Voltage:14.4V; Battery Technology:Nickel Cadmium; Battery Capacity:2.4Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:68mm; External Width:112.1mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 77C3859
Product Name Nickel Cadmium-Nicad Battery, 14.4V 2.4Ah; Battery Voltage Milwaukee Tool
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Button Batteries - 325749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Specialty Cells Coin Cell or Button Cell
Voltage 1.5 volts
View Details