Milwaukee Electric Tool Corporation Nickel Cadmium Battery Pack; Battery Voltage Milwaukee Tool 48-11-1014

Description
Nickel Cadmium Battery Pack; Battery Voltage:-; Battery Technology:Nickel Cadmium; Battery Capacity:1.7Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Weight:-RoHS Compliant: NA
Description
Nickel Cadmium Battery Pack; Battery Voltage:-; Battery Technology:Nickel Cadmium; Battery Capacity:1.7Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Weight:-RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium Battery Pack; Battery Voltage Milwaukee Tool - 12J4487 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium Battery Pack; Battery Voltage Milwaukee Tool
12J4487
Nickel Cadmium Battery Pack; Battery Voltage Milwaukee Tool 12J4487
Nickel Cadmium Battery Pack; Battery Voltage:-; Battery Technology:Nickel Cadmium; Battery Capacity:1.7Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Weight:-RoHS Compliant: NA

Nickel Cadmium Battery Pack; Battery Voltage:-; Battery Technology:Nickel Cadmium; Battery Capacity:1.7Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Weight:-RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 12J4487
Product Name Nickel Cadmium Battery Pack; Battery Voltage Milwaukee Tool
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Button Batteries - 1834294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Lir2430
Capacity 0.0600 ampere-hr
Width / Diameter 0.9449 inch (24 mm)
View Details