Description
DIGITAL TYPE
6-1/2 INCH L SIZE
WHITE ON BLACK LCD DISPLAY TYPE
UL (CANADA AND US) APPROVAL
(2) AA ALKALINE BATTERY TYPE
(1) ELECTRICAL TEST LEAD SET, (1) DUAL BANANA THERMOCOUPLE, (1) MANUAL INCLUSION
-40 TO 752 DEG F TEMPERATURE RANGE
AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED
10 HZ TO 50 KHZ FREQUENCY RANGE
40 MEGA OHM RESISTANCE RANGE
10 AMPERE AC CURRENT RANGE
10 AMPERE DC CURRENT RANGE
6 MILLIVOLT TO 600 V AC VOLTAGE RANGE
600 MILLIVOLT TO 600 V DC VOLTAGE RANGE
1000 MICROFARAD CAPACITANCE RANGE