The TDU Series is a programmable multi-mode relay timer offering six operating modes and four timing ranges, with a SPDT output rated for 10 A at 24 VDC or 250 VAC, resistive. It operates on 240 VAC or 110/120 VAC/DC supply voltages with a 10-pin blade plug-in (B) enclosure. Timing ranges extend from 0.15 seconds to 64 minutes, with repeatability of 0.1% typical. The relay supports continuous operation, with mechanical life of 10 million cycles and electrical life of 100,000 cycles. The device is protected against reverse polarity and consumes approximately 3 watts. Operating temperature ranges from 0°C to +55°C.
TIME DELAY RELAY, SPDT, 64MIN, 240VAC; Contact Voltage VDC:24VDC; Time Min:0.15s; Time Max:64min; Product Range:TDU Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17M9226 |
| Product Name | Time Delay Relay, Spdt, 64Min, 240Vac; Contact Voltage Vdc Atc |
| Mounting | Socket or Plug-in Style; Socket |