Atlanta Trading Company Power Relay, Spdt, 120Vac, 10A, Socket; Contact Configuration Atc ARC-120-AAA

Description
POWER RELAY, SPDT, 120VAC, 10A, SOCKET; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:ARC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:Plug In
Description
POWER RELAY, SPDT, 120VAC, 10A, SOCKET; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:ARC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:Plug In
Datasheet
Datasheet Summary
Powered by GS/AI

The ARC-120-AAA is a member of the ARA Series, a duplexor relay designed to alternate between two loads in control panels to equalize runtime. The relay accepts 120 VAC/DC control voltage and features SPDT contacts rated for 10 A at 240 VAC resistive or 1/4 hp at 240 VAC inductive loads. It uses an industrial plug-in termination, includes LED indicators for output position, and operates continuously with a mechanical life of 10 million operations and an electrical life of 100,000 operations at rated load. The unit is enclosed in a Lexan® dust cover and offers an operate temperature range of −20° to +55°C. Weight is 4.5 oz.

Datasheet Summary
Powered by GS/AI

The ARC-120-AAA is a member of the ARA Series, a duplexor relay designed to alternate between two loads in control panels to equalize runtime. The relay accepts 120 VAC/DC control voltage and features SPDT contacts rated for 10 A at 240 VAC resistive or 1/4 hp at 240 VAC inductive loads. It uses an industrial plug-in termination, includes LED indicators for output position, and operates continuously with a mechanical life of 10 million operations and an electrical life of 100,000 operations at rated load. The unit is enclosed in a Lexan® dust cover and offers an operate temperature range of −20° to +55°C. Weight is 4.5 oz.

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 120Vac, 10A, Socket; Contact Configuration Atc - 56Y5839 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 120Vac, 10A, Socket; Contact Configuration Atc
56Y5839
Power Relay, Spdt, 120Vac, 10A, Socket; Contact Configuration Atc 56Y5839
POWER RELAY, SPDT, 120VAC, 10A, SOCKET; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:ARC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:Plug In

POWER RELAY, SPDT, 120VAC, 10A, SOCKET; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:ARC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:Plug In

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 56Y5839
Product Name Power Relay, Spdt, 120Vac, 10A, Socket; Contact Configuration Atc
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relays, Over 2 Amps - G2R-2A-DC24 - 1060148-G2R-2A-DC24 - Win Source Electronics
Specs
DC Coil Voltage 24 volts
Resistance 1100 ohms
Mounting PCBoard; Through Hole
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Power Relay, Spdt, 230Vac, 10A, Din Rail; Svhc Finder - 70AH0432 - Newark, An Avnet Company
Specs
Features Latching
Mounting DIN
Approvals RoHS
View Details