Atlanta Micro RF and Wireless RF Amplifiers AM1064-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Atlanta Micro Inc. Category: RF and Wireless RF Amplifiers Series: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Frequency: 0Hz ~ 8GHz P1dB: 18dBm Gain: 21dB Noise Figure: 2dB RF Type: General Purpose
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Atlanta Micro Inc. Category: RF and Wireless RF Amplifiers Series: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Frequency: 0Hz ~ 8GHz P1dB: 18dBm Gain: 21dB Noise Figure: 2dB RF Type: General Purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RF Amplifiers -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Amplifiers
RF and Wireless RF Amplifiers
Alternative Parts (Cross-Reference): Cross Manufacturer: Atlanta Micro Inc. Category: RF and Wireless RF Amplifiers Series: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Frequency: 0Hz ~ 8GHz P1dB: 18dBm Gain: 21dB Noise Figure: 2dB RF Type: General Purpose

Alternative Parts (Cross-Reference): Cross
Manufacturer: Atlanta Micro Inc.
Category: RF and Wireless RF Amplifiers
Series: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Frequency: 0Hz ~ 8GHz
P1dB: 18dBm
Gain: 21dB
Noise Figure: 2dB
RF Type: General Purpose

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AM1064-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
AM1064-2
RF and Wireless - RF Amplifiers AM1064-2
IC RF AMP GPS 0HZ-8GHZ 6DFN

IC RF AMP GPS 0HZ-8GHZ 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number AM1064-2
Product Name RF and Wireless RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - 1097086 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2700 to 3800 MHz
Maximum Gain 18 dB
View Details
LTE / 3G LNAs - BGA7L1BN6 - Infineon Technologies AG
Infineon Technologies AG
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 716 to 960 MHz
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details