Atlanta Micro RF and Wireless - RF Amplifiers AM1063-2

Description
Win Source Part Number: 1381386-AM1063-2 Category: RF and Wireless>RF Amplifiers Package: Tape & Reel Frequency: 0Hz ~ 10GHz Gain: 15dB Noise Figure: 2.5dB Current - Supply: 74mA P1dB: 18dBm RF Type: General Purpose Voltage - Supply: 2.7V ~ 5.2V Mounting Type: Surface Mount Package / Case: 6-VFDFN Exposed Pad Supplier Device Package: 6-DFN (1.3x2) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8542.33.0001 Mfr: Atlanta Micro Inc. Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 10,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381386-AM1063-2 Category: RF and Wireless>RF Amplifiers Package: Tape & Reel Frequency: 0Hz ~ 10GHz Gain: 15dB Noise Figure: 2.5dB Current - Supply: 74mA P1dB: 18dBm RF Type: General Purpose Voltage - Supply: 2.7V ~ 5.2V Mounting Type: Surface Mount Package / Case: 6-VFDFN Exposed Pad Supplier Device Package: 6-DFN (1.3x2) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8542.33.0001 Mfr: Atlanta Micro Inc. Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 10,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - 1381386-AM1063-2 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1381386-AM1063-2
RF and Wireless - RF Amplifiers 1381386-AM1063-2
Win Source Part Number: 1381386-AM1063-2 Category: RF and Wireless>RF Amplifiers Package: Tape & Reel Frequency: 0Hz ~ 10GHz Gain: 15dB Noise Figure: 2.5dB Current - Supply: 74mA P1dB: 18dBm RF Type: General Purpose Voltage - Supply: 2.7V ~ 5.2V Mounting Type: Surface Mount Package / Case: 6-VFDFN Exposed Pad Supplier Device Package: 6-DFN (1.3x2) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8542.33.0001 Mfr: Atlanta Micro Inc. Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 10,000 pcs

Win Source Part Number: 1381386-AM1063-2
Category: RF and Wireless>RF Amplifiers
Package: Tape & Reel
Frequency: 0Hz ~ 10GHz
Gain: 15dB
Noise Figure: 2.5dB
Current - Supply: 74mA
P1dB: 18dBm
RF Type: General Purpose
Voltage - Supply: 2.7V ~ 5.2V
Mounting Type: Surface Mount
Package / Case: 6-VFDFN Exposed Pad
Supplier Device Package: 6-DFN (1.3x2)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8542.33.0001
Mfr: Atlanta Micro Inc.
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 10,000 pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AM1063-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AM1063-2
RF and Wireless - RF Amplifiers AM1063-2
IC RF AMP GPS 0HZ-10GHZ 6DFN

IC RF AMP GPS 0HZ-10GHZ 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1381386-AM1063-2 AM1063-2
Product Name RF and Wireless - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 10000 MHz 0.0 to 10000 MHz
Minimum Gain 15 dB ? to 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2598TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
Low Noise Amplifiers - NLA-100-15000-45-22 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 15000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details