ATLANTA Drive Systems, Inc. High Performance Screw Jack Gearbox HS 25

Description
Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators can be used in tandem to share the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. Advantages over hydraulic solutions include: High dynamic performance and very precise positioning Multiple positions can be easily reached; positions can be held even after shutting off the drive Constant controllability and adjustability during the whole range of use Minimal installation expenditure, low maintenance and repair expenses No pollution of the environment due to leakages
Datasheet
Description
Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators can be used in tandem to share the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. Advantages over hydraulic solutions include: High dynamic performance and very precise positioning Multiple positions can be easily reached; positions can be held even after shutting off the drive Constant controllability and adjustability during the whole range of use Minimal installation expenditure, low maintenance and repair expenses No pollution of the environment due to leakages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Screw Jack Gearbox - HS 25 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
High Performance Screw Jack Gearbox
HS 25
High Performance Screw Jack Gearbox HS 25
Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators can be used in tandem to share the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. Advantages over hydraulic solutions include: High dynamic performance and very precise positioning Multiple positions can be easily reached; positions can be held even after shutting off the drive Constant controllability and adjustability during the whole range of use Minimal installation expenditure, low maintenance and repair expenses No pollution of the environment due to leakages

Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators can be used in tandem to share the loads.

Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive.

Advantages over hydraulic solutions include:

  • High dynamic performance and very precise positioning
  • Multiple positions can be easily reached; positions can be held even after shutting off the drive
  • Constant controllability and adjustability during the whole range of use
  • Minimal installation expenditure, low maintenance and repair expenses
  • No pollution of the environment due to leakages
Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Linear Actuators
Product Number HS 25
Product Name High Performance Screw Jack Gearbox
Device Type Rod Type
Actuation Type Electrical
Rated Speed 9.84 in/sec (15 m/min)
Rated Force 5620 lbs (2549 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Air Cylinders - GC 3000 - Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 0.3937 to 5.91 inch (10 to 150 mm)
View Details
20DBM-L Linear Actuator Stepper Motor - 20DBM10D3B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Force 3.12 lbs (1.42 kg)
View Details
Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 432 lbs (196 kg)
Drive Type Ball Screw
View Details