ATLANTA Drive Systems, Inc. High-Thrust Linear Actuator EH8 Series

Description
High-Thrust Linear Actuators offer clean, precise linear positioning by means of a trapezoidal-thread spindles (for intermittent duty applications) and ballscrew spindles (for higher duty applications). Linear speeds up to 590 inches per minute and strokes up to 20 inches are available standard, with axial load capacities up to 36,000 lb. For higher load capacities, two actuators can be used in tandem to share the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. The actuators consist of a reduction gearbox (the in-line units utilize a two-stage planetary gearbox and the offset units utilize a three stage spur gearbox) and motor, driving either a trapezoidal-thread or ballscrew spindle. The spindles can be directly driven or non-rotating, where the nut is driven instead (see Unit Styles below). They are protected against contamination by bellows or protective tubes and are continuously lubricated with an automatic lubrication system. These actuators also include safety devices to track the spindle travel position and any wear of the supporting nut. Additional safety can be realized with an internal safety nut in case of failure of the supporting nut. The actuators can be self-locking (the axial load will not back drive the gearbox and motor), which is critical for machines that must hold a load stationary even with a loss of power.
Datasheet
Description
High-Thrust Linear Actuators offer clean, precise linear positioning by means of a trapezoidal-thread spindles (for intermittent duty applications) and ballscrew spindles (for higher duty applications). Linear speeds up to 590 inches per minute and strokes up to 20 inches are available standard, with axial load capacities up to 36,000 lb. For higher load capacities, two actuators can be used in tandem to share the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. The actuators consist of a reduction gearbox (the in-line units utilize a two-stage planetary gearbox and the offset units utilize a three stage spur gearbox) and motor, driving either a trapezoidal-thread or ballscrew spindle. The spindles can be directly driven or non-rotating, where the nut is driven instead (see Unit Styles below). They are protected against contamination by bellows or protective tubes and are continuously lubricated with an automatic lubrication system. These actuators also include safety devices to track the spindle travel position and any wear of the supporting nut. Additional safety can be realized with an internal safety nut in case of failure of the supporting nut. The actuators can be self-locking (the axial load will not back drive the gearbox and motor), which is critical for machines that must hold a load stationary even with a loss of power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Thrust Linear Actuator - EH8 Series - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
High-Thrust Linear Actuator
EH8 Series
High-Thrust Linear Actuator EH8 Series
High-Thrust Linear Actuators offer clean, precise linear positioning by means of a trapezoidal-thread spindles (for intermittent duty applications) and ballscrew spindles (for higher duty applications). Linear speeds up to 590 inches per minute and strokes up to 20 inches are available standard, with axial load capacities up to 36,000 lb. For higher load capacities, two actuators can be used in tandem to share the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. The actuators consist of a reduction gearbox (the in-line units utilize a two-stage planetary gearbox and the offset units utilize a three stage spur gearbox) and motor, driving either a trapezoidal-thread or ballscrew spindle. The spindles can be directly driven or non-rotating, where the nut is driven instead (see Unit Styles below). They are protected against contamination by bellows or protective tubes and are continuously lubricated with an automatic lubrication system. These actuators also include safety devices to track the spindle travel position and any wear of the supporting nut. Additional safety can be realized with an internal safety nut in case of failure of the supporting nut. The actuators can be self-locking (the axial load will not back drive the gearbox and motor), which is critical for machines that must hold a load stationary even with a loss of power.

High-Thrust Linear Actuators offer clean, precise linear positioning by means of a trapezoidal-thread spindles (for intermittent duty applications) and ballscrew spindles (for higher duty applications). Linear speeds up to 590 inches per minute and strokes up to 20 inches are available standard, with axial load capacities up to 36,000 lb. For higher load capacities, two actuators can be used in tandem to share the loads.

Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive.

The actuators consist of a reduction gearbox (the in-line units utilize a two-stage planetary gearbox and the offset units utilize a three stage spur gearbox) and motor, driving either a trapezoidal-thread or ballscrew spindle. The spindles can be directly driven or non-rotating, where the nut is driven instead (see Unit Styles below). They are protected against contamination by bellows or protective tubes and are continuously lubricated with an automatic lubrication system.

These actuators also include safety devices to track the spindle travel position and any wear of the supporting nut. Additional safety can be realized with an internal safety nut in case of failure of the supporting nut. The actuators can be self-locking (the axial load will not back drive the gearbox and motor), which is critical for machines that must hold a load stationary even with a loss of power.

Supplier's Site Datasheet
High-Thrust Linear Actuator - EH8 Series - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
High-Thrust Linear Actuator
EH8 Series
High-Thrust Linear Actuator EH8 Series
High-Thrust Linear Actuators offer clean, precise linear positioning by means of a trapezoidal-thread spindles (for intermittent duty applications) and ballscrew spindles (for higher duty applications). Linear speeds up to 590 inches per minute and strokes up to 20 inches are available standard, with axial load capacities up to 36,000 lb. For higher load capacities, two actuators can be used in tandem to share the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. The actuators consist of a reduction gearbox (the in-line units utilize a two-stage planetary gearbox and the offset units utilize a three stage spur gearbox) and motor, driving either a trapezoidal-thread or ballscrew spindle. The spindles can be directly driven or non-rotating, where the nut is driven instead (see Unit Styles below). They are protected against contamination by bellows or protective tubes and are continuously lubricated with an automatic lubrication system. These actuators also include safety devices to track the spindle travel position and any wear of the supporting nut. Additional safety can be realized with an internal safety nut in case of failure of the supporting nut. The actuators can be self-locking (the axial load will not back drive the gearbox and motor), which is critical for machines that must hold a load stationary even with a loss of power.

High-Thrust Linear Actuators offer clean, precise linear positioning by means of a trapezoidal-thread spindles (for intermittent duty applications) and ballscrew spindles (for higher duty applications). Linear speeds up to 590 inches per minute and strokes up to 20 inches are available standard, with axial load capacities up to 36,000 lb. For higher load capacities, two actuators can be used in tandem to share the loads.

Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive.

The actuators consist of a reduction gearbox (the in-line units utilize a two-stage planetary gearbox and the offset units utilize a three stage spur gearbox) and motor, driving either a trapezoidal-thread or ballscrew spindle. The spindles can be directly driven or non-rotating, where the nut is driven instead (see Unit Styles below). They are protected against contamination by bellows or protective tubes and are continuously lubricated with an automatic lubrication system.

These actuators also include safety devices to track the spindle travel position and any wear of the supporting nut. Additional safety can be realized with an internal safety nut in case of failure of the supporting nut. The actuators can be self-locking (the axial load will not back drive the gearbox and motor), which is critical for machines that must hold a load stationary even with a loss of power.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc. ATLANTA Drive Systems, Inc.
Product Category Linear Actuators Linear Actuators
Product Number EH8 Series EH8 Series
Product Name High-Thrust Linear Actuator High-Thrust Linear Actuator
Device Type Rod Type Rod Type
Actuation Type Electrical Electrical
Rated Speed 0.1162 in/sec (0.1770 m/min) 0.1162 in/sec (0.1770 m/min)
Rated Force 22550 lbs (10227 kg) 22550 lbs (10227 kg)
Drive Type Ball Screw Lead Screw/ACME Screw
Unlock Full Specs
to access all available technical data

Similar Products

LA10 Series Linear Actuators - MMP LA10-24V-40-B-100-P - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 2.79 inch (70.87 mm)
Rated Speed 0.2900 in/sec (0.4420 m/min)
Rated Force 1574 lbs (714 kg)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 38.89 lbs (17.64 kg)
Drive Type Lead Screw/ACME Screw
View Details