ATLANTA Drive Systems, Inc. Highly Elastic Slip On Coupling 71 53 100

Description
The material combination steel/rubber/steel makes these couplings so fexible. They offer simple, reliable and economical protection against all kinds of adverse infuences affecting the safety and life of machines and installations. Thanks to the special rubber used this coupling is virtually mainteance-free.
Datasheet
Description
The material combination steel/rubber/steel makes these couplings so fexible. They offer simple, reliable and economical protection against all kinds of adverse infuences affecting the safety and life of machines and installations. Thanks to the special rubber used this coupling is virtually mainteance-free.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Elastic Slip On Coupling - 71 53 100 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Highly Elastic Slip On Coupling
71 53 100
Highly Elastic Slip On Coupling 71 53 100
The material combination steel/rubber/steel makes these couplings so fexible. They offer simple, reliable and economical protection against all kinds of adverse infuences affecting the safety and life of machines and installations. Thanks to the special rubber used this coupling is virtually mainteance-free.

The material combination steel/rubber/steel makes these couplings so fexible. They offer simple, reliable and economical protection against all kinds of adverse infuences affecting the safety and life of machines and installations. Thanks to the special rubber used this coupling is virtually mainteance-free.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Flexible Couplings
Product Number 71 53 100
Product Name Highly Elastic Slip On Coupling
Coupling Type Sliding Block; Elastic Slip-On
Rated Torque 2212 In-lbs (2551 kg-cm)
Rated Speed 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

1.5
Specs
Rated Torque 24 In-lbs (27.67 kg-cm)
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details
Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 0.5 N·m [Ø6/Ø6 mm] - 1-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details