ATLANTA Drive Systems, Inc. Universal Joint 70 57 025

Description
Ball-and-socket joints Ball-and-socket joints are very compact in their design and can be installed in cases where space is limited. Due to their sturdy design they are suitable for high-power transmissions. The maximum speed is dependent on the working angle and should not exceed 1000 rpm. The maximum working angle for single joints is 35°. With angles greater than 15° only low speeds should be used. Cardan joints (DIN 808) Universal joints (cardan joints) are particularly suited for high speed power transmission. The speed limit depends on the working angle. The maximum working angle for all types of joint is 45° (90° in the case of double-jointed cardan joints). Where angles of more than 20° (40°, respectively) are involved, only very low speeds should be used. Standard-design cardan joints can be used up to 2,000 rpm, joints equipped with needle bearings up to 4,000 rpm. Joints supported by needle bearings are usually only employed for speeds of more than 1,000 rpm.
Datasheet
Description
Ball-and-socket joints Ball-and-socket joints are very compact in their design and can be installed in cases where space is limited. Due to their sturdy design they are suitable for high-power transmissions. The maximum speed is dependent on the working angle and should not exceed 1000 rpm. The maximum working angle for single joints is 35°. With angles greater than 15° only low speeds should be used. Cardan joints (DIN 808) Universal joints (cardan joints) are particularly suited for high speed power transmission. The speed limit depends on the working angle. The maximum working angle for all types of joint is 45° (90° in the case of double-jointed cardan joints). Where angles of more than 20° (40°, respectively) are involved, only very low speeds should be used. Standard-design cardan joints can be used up to 2,000 rpm, joints equipped with needle bearings up to 4,000 rpm. Joints supported by needle bearings are usually only employed for speeds of more than 1,000 rpm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint - 70 57 025 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Universal Joint
70 57 025
Universal Joint 70 57 025
Ball-and-socket joints Ball-and-socket joints are very compact in their design and can be installed in cases where space is limited. Due to their sturdy design they are suitable for high-power transmissions. The maximum speed is dependent on the working angle and should not exceed 1000 rpm. The maximum working angle for single joints is 35°. With angles greater than 15° only low speeds should be used. Cardan joints (DIN 808) Universal joints (cardan joints) are particularly suited for high speed power transmission. The speed limit depends on the working angle. The maximum working angle for all types of joint is 45° (90° in the case of double-jointed cardan joints). Where angles of more than 20° (40°, respectively) are involved, only very low speeds should be used. Standard-design cardan joints can be used up to 2,000 rpm, joints equipped with needle bearings up to 4,000 rpm. Joints supported by needle bearings are usually only employed for speeds of more than 1,000 rpm.

Ball-and-socket joints
Ball-and-socket joints are very compact in their design and can be installed in cases where space is limited. Due to their sturdy design they are suitable for high-power transmissions. The maximum speed is dependent on the working angle and should not exceed 1000 rpm. The maximum working angle for single joints is 35°. With angles greater than 15° only low speeds should be used.
Cardan joints (DIN 808)
Universal joints (cardan joints) are particularly suited for high speed power transmission. The speed limit depends on the working angle. The maximum working angle for all types of joint is 45° (90° in the case of double-jointed cardan joints). Where angles of more than 20° (40°, respectively) are involved, only very low speeds should be used. Standard-design cardan joints can be used up to 2,000 rpm, joints equipped with needle bearings up to 4,000 rpm. Joints supported by needle bearings are usually only employed for speeds of more than 1,000 rpm.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Universal Joints
Product Number 70 57 025
Product Name Universal Joint
Hub Bore Round
Weight 0.57 lbs (0.26 kg)
Maximum Torque 1327 In-lbs (1531 kg-cm)
Hub O.D. 0.98 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joints - 7906772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 4000 rpm
View Details
Telescoping miniature universal joint - 1.531
Specs
Maximum Torque 1 In-lbs (1.15 kg-cm)
Maximum Speed 10000 rpm
Bore 0.094 inch (2.4 mm)
View Details
Universal Joint - PB-HS - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Bore Round; Keyed
Hub O.D. 0.63 to 1.97 inch (16 to 50 mm)
Bore 0.315 to 1.181 inch (8.0 to 30.0 mm)
View Details
Ameridrives Power Transmission
Specs
Joint Type Double
Hub Bore Round
Operating Angle 15 degrees
View Details