Our shafts, sleeves and hubs are low-priced joining elements designed for application in the mechanical engineering sector, the automotive industry (power take-off shafts) etc. Apart from profles milled from solid stock featuring solid shaft ends, we also supply from stock full-length drawn or milled profle bars. The dimensions of these bars are in keeping with DIN recommendations or are manufactured in accordance with DIN standards. splined shafts in accordance with DIN 5463/9611 and profle shafts with module-based tooth gearing according to DIN 5480, in conjunction with our sleeve and adaptor programme, offer you a wide variety to select from to suit your individual needs.
| ATLANTA Drive Systems, Inc. | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | 67 16 021 |
| Product Name | Splined Shaft |
| Guide / Rail Shape | Spline Shaft |
| Material | Steel |
| Additional Material Specifications | Unhardened |