ATLANTA Drive Systems, Inc. Economy Servo Worm Reducer 59 11 050

Description
This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 12 arc-minutes is provided standard. They are available in four sizes (50 mm to 100 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 53:1 and output torque capacities up to 531 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.
Datasheet
Description
This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 12 arc-minutes is provided standard. They are available in four sizes (50 mm to 100 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 53:1 and output torque capacities up to 531 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economy Servo Worm Reducer - 59 11 050 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Economy Servo Worm Reducer
59 11 050
Economy Servo Worm Reducer 59 11 050
This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 12 arc-minutes is provided standard. They are available in four sizes (50 mm to 100 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 53:1 and output torque capacities up to 531 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.

This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 12 arc-minutes is provided standard.

They are available in four sizes (50 mm to 100 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 53:1 and output torque capacities up to 531 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements.

Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gearboxes and Gearheads
Product Number 59 11 050
Product Name Economy Servo Worm Reducer
Gearing Worm
Operating Temperature 176 F (80 C)
Gear Ratio 52 (X : 1)
Rated Output Torque 133 to 159 In-lbs (153 to 184 kg-cm)
Maximum Input Power 0.3084 HP
Unlock Full Specs
to access all available technical data

Similar Products

S Box 30:1 Composite - S30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
KHK KBX-151T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-151t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details
Planetary Gearheads Series 32GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 6.6 (X : 1)
View Details
Gearheads - P16 Planet gear 1/576 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 576 (X : 1)
Rated Output Torque 3.12 In-lbs (3.6 kg-cm)
View Details