The High-Performance Servo-Worm Reducer, part number 58 44 909, from ATLANTA Drive Systems, Inc. features a center distance of 50 mm and is designed for high-performance applications requiring precise positioning and repeatability. It supports input speeds of up to 5,000 rpm and offers reduction ratios ranging from 4.75 to 52:1. The output torque capacity can reach up to 1,650 lb.ft. This reducer is compatible with a variety of servo motors due to its wide range of motor couplings and mounting flanges. It is suitable for applications such as precision rotary axis drives, material handling, and robotics, making it a versatile choice for engineers seeking reliable performance in demanding environments.
This standard range of Servo-Worm Reducers are perfect for use in applications that demand high performance, precise positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 2 arc-minutes is provided standard, with lower backlash levels available as an option.
They are available in five sizes (50 mm to 125 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 52:1 and output torque capacities up to 1,650 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements.
Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives, zero-backlash axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.
| ATLANTA Drive Systems, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | 58 44 909 |
| Product Name | High-Performance Servo-Worm Reducer |
| Gearing | Worm |
| Operating Temperature | 176 F (80 C) |
| Gear Ratio | 9.25 (X : 1) |
| Rated Output Torque | 1200 In-lbs (1384 kg-cm) |
| Maximum Input Power | 8.52 HP |