ATLANTA Drive Systems, Inc. Standard Worm Gearbox 56 27 907

Description
Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit.
Datasheet
Description
Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Worm Gearbox - 56 27 907 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Standard Worm Gearbox
56 27 907
Standard Worm Gearbox 56 27 907
Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit.

Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gearboxes and Gearheads
Product Number 56 27 907
Product Name Standard Worm Gearbox
Gearing Worm
Gear Ratio 6.75 (X : 1)
Rated Output Torque 11593 In-lbs (13367 kg-cm)
Maximum Input Power 42.22 HP
Maximum Input Speed 2800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

SIS 303:1 Composite - SIS-303C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 303 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
KHK CBX-191LH, L Type, Size 19, Style H, CBX Bevel Box - cbx-191lh - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 22/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 2050 (X : 1)
View Details
Gearheads - P16 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details