ATLANTA Drive Systems, Inc. Standard Worm Gearbox 56 02 061

Description
Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit
Datasheet
Description
Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Worm Gearbox - 56 02 061 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Standard Worm Gearbox
56 02 061
Standard Worm Gearbox 56 02 061
Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit

Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gearboxes and Gearheads
Product Number 56 02 061
Product Name Standard Worm Gearbox
Gearing Worm
Gear Ratio 62 (X : 1)
Rated Output Torque 301 In-lbs (347 kg-cm)
Maximum Input Power 0.3619 HP
Maximum Input Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

SIS 303:1 Composite - SIS-303C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 303 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
CaesarSpiral® Spiral Bevel Gearbox Solutions - KT-FR1 - KOFON Motion Group
Specs
Gearing Bevel / Miter
Gear Ratio 1 to 100 (X : 1)
Backlash 6 to 17 arcmin
View Details
530.68 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625
Specs
Gear Ratio 531 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details