The ATLANTA Drive Systems, Inc. sprocket with part number 01 43 032 is designed for precise power transmission in various mechanical applications. It is manufactured from normalized heat-treatable steel C45, providing a strength range of 600 - 700 N/mm². This sprocket can be further enhanced through quenching and tempering or by hardening the teeth via flame or induction methods to approximately 50 HRC, depending on the application requirements. The sprocket's tooth system accuracy and concentricity relative to the location hole are ensured through a careful manufacturing process, making it suitable for use in conjunction with other mechanical components such as gears and timing belts. This product is ideal for engineers seeking reliable and durable sprockets for their projects.
A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard parts.
Sprocket wheels with one-sided hub
Atlanta sprocket wheels with one-sided hub are made of normalized heat-treatable steel C45 (material no. 1.0503) with a strength of 600 - 700 N/mm². If higher strength is required, these wheels can be quenched and tempered or else the teeth can be fame or induction hardened (to approx. 50 RC).
Plate-type sprocket wheels
Atlanta solid plate wheels are made of sheet with a strength of 500–600 N/mm² unhardened. Due to the larger diameter condition, they are usually not subjected to heat treatment. Induction-hardening or fame-hardening to approx. 50 HRC is only possible after case-hardening.
| ATLANTA Drive Systems, Inc. | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | 01 43 032 |
| Product Name | Sprocket |
| Pitch | ISO 10 (15.875mm); >63.50mm; 10B |
| Material | Steel |
| Hub Style | Type A (Hubless) |
| Shaft Mounting | Simple Bore |
| Number of Teeth | 32 |