Atkore International U Bolt - Non Metric UB8 PA

Description
ROUND BEND TYPE GRADE 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 8 INCH INSIDE WIDTH 5/8 INCH NOMINAL DIAMETER UNC-2B THREAD SERIES 11 TPI HOT ROLLED PICKLED OILED PROCESS 5/8 NOMINAL DIAMETER - FRACTIONAL ASTM A366/A575/A576/A635/ A36/A570 MATERIAL SPECIFICATION 1.44 INCH BODY DIAMETER 9.84 INCH CENTER DISTANCE UNISTRUT[T], CUSH-A-CLAMP[R] BRAND WEIGHT 243 LB PER 100 PIECES TANGENT 6.4 INCH INCLUDES NUT
Datasheet
Description
ROUND BEND TYPE GRADE 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 8 INCH INSIDE WIDTH 5/8 INCH NOMINAL DIAMETER UNC-2B THREAD SERIES 11 TPI HOT ROLLED PICKLED OILED PROCESS 5/8 NOMINAL DIAMETER - FRACTIONAL ASTM A366/A575/A576/A635/ A36/A570 MATERIAL SPECIFICATION 1.44 INCH BODY DIAMETER 9.84 INCH CENTER DISTANCE UNISTRUT[T], CUSH-A-CLAMP[R] BRAND WEIGHT 243 LB PER 100 PIECES TANGENT 6.4 INCH INCLUDES NUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - UB8 PA - Atkore International
Harvey, IL, USA
U Bolt - Non Metric
UB8 PA
U Bolt - Non Metric UB8 PA
ROUND BEND TYPE GRADE 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 8 INCH INSIDE WIDTH 5/8 INCH NOMINAL DIAMETER UNC-2B THREAD SERIES 11 TPI HOT ROLLED PICKLED OILED PROCESS 5/8 NOMINAL DIAMETER - FRACTIONAL ASTM A366/A575/A576/A635/ A36/A570 MATERIAL SPECIFICATION 1.44 INCH BODY DIAMETER 9.84 INCH CENTER DISTANCE UNISTRUT[T], CUSH-A-CLAMP[R] BRAND WEIGHT 243 LB PER 100 PIECES TANGENT 6.4 INCH INCLUDES NUT
  • ROUND BEND TYPE
  • GRADE 33 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 8 INCH INSIDE WIDTH
  • 5/8 INCH NOMINAL DIAMETER
  • UNC-2B THREAD SERIES
  • 11 TPI
  • HOT ROLLED PICKLED OILED PROCESS
  • 5/8 NOMINAL DIAMETER - FRACTIONAL
  • ASTM A366/A575/A576/A635/A36/A570 MATERIAL SPECIFICATION
  • 1.44 INCH BODY DIAMETER
  • 9.84 INCH CENTER DISTANCE
  • UNISTRUT[T], CUSH-A-CLAMP[R] BRAND
  • WEIGHT 243 LB PER 100 PIECES
  • TANGENT 6.4 INCH
  • INCLUDES NUT
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number UB8 PA
Product Name U Bolt - Non Metric
Hanger Type U-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Channel Conduit/Cable Clamp - P1214AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Constant Hanger Type 11 - 11 66 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details