Atkore International Channel Conduit/Cable Clamp PS722-3041/2RING

Description
CABLE TO STRUT TYPE COLD FORMED ASTM A36/A635 LOW CARBON STEEL, TPE MATERIAL TWO PIECE CONSTRUCTION 1/2 INCH TRADE SIZE POWER-STRUT[R] BRAND APPROVAL UL PS722 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS722-3041/2RING - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS722-3041/2RING
Channel Conduit/Cable Clamp PS722-3041/2RING
CABLE TO STRUT TYPE COLD FORMED ASTM A36/A635 LOW CARBON STEEL, TPE MATERIAL TWO PIECE CONSTRUCTION 1/2 INCH TRADE SIZE POWER-STRUT[R] BRAND APPROVAL UL PS722 MODEL
  • CABLE TO STRUT TYPE
  • COLD FORMED ASTM A36/A635 LOW CARBON STEEL, TPE MATERIAL
  • TWO PIECE CONSTRUCTION
  • 1/2 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • APPROVAL UL
  • PS722 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS722-3041/2RING - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS722-3041/2RING
Channel Conduit/Cable Clamp PS722-3041/2RING
CABLE TO STRUT TYPE COLD FORMED ASTM A36/A635 LOW CARBON STEEL, TPE MATERIAL TWO PIECE CONSTRUCTION 1/2 INCH TRADE SIZE POWER-STRUT[R] BRAND APPROVAL UL PS722 MODEL
  • CABLE TO STRUT TYPE
  • COLD FORMED ASTM A36/A635 LOW CARBON STEEL, TPE MATERIAL
  • TWO PIECE CONSTRUCTION
  • 1/2 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • APPROVAL UL
  • PS722 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS722-3041/2RING
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

 - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe Clamp
Maximum Load 0.1411 lbs (0.0640 kg)
Pipe Size 1.12 inch (28.50 mm)
View Details
Conduit Hanger - PB6H9B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 4.00 inch (101.60 mm)
View Details
Buckaroos Flared Edge Saddles - 112-12-20 - Buckaroos, Inc.
Specs
Support Type Pipe Support
View Details
Conduit To Rod Clamp - C113 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.00 inch (25.40 mm)
View Details