Producto Electric Corp. Beam Clamp 904S

Description
C TYPE STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE HEX HEAD SCREW SIZE 3/8 INCH-16 TPI OVERALL DIMENSION 2.52 INCH LENGTH X 1.25 INCH WIDTH X 2.13 INCH HEIGHT PACKAGING QUANTITY 25 WEIGHT 6 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
C TYPE STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE HEX HEAD SCREW SIZE 3/8 INCH-16 TPI OVERALL DIMENSION 2.52 INCH LENGTH X 1.25 INCH WIDTH X 2.13 INCH HEIGHT PACKAGING QUANTITY 25 WEIGHT 6 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 904S - Producto Electric Corp.
Orangeburg, NY, USA
Beam Clamp
904S
Beam Clamp 904S
C TYPE STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE HEX HEAD SCREW SIZE 3/8 INCH-16 TPI OVERALL DIMENSION 2.52 INCH LENGTH X 1.25 INCH WIDTH X 2.13 INCH HEIGHT PACKAGING QUANTITY 25 WEIGHT 6 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • C TYPE
  • STEEL MATERIAL
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • INSULATOR SUPPORT APPLICATION
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE HEX HEAD
  • SCREW SIZE 3/8 INCH-16 TPI
  • OVERALL DIMENSION 2.52 INCH LENGTH X 1.25 INCH WIDTH X 2.13 INCH HEIGHT
  • PACKAGING QUANTITY 25
  • WEIGHT 6 LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Hand Clamps
Product Number 904S
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clamp - Bulldog WLL ton 1 Ton -  - Certex UK
Specs
Clamping Force 2205 lbs (1000 kg)
View Details
1,980 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70036 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps); Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 2726469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
Beam Clamp - 902 - Producto Electric Corp.
Producto Electric Corp.
Specs
Actuation Manual
Body Material Cast Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details