OPEN ANGLE TYPE
MILD STEEL MATERIAL
3-1/2 INCH X 3-3/4 INCH SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
7-1/2 DEG BEND ANGLE
POWER-STRUT[R] BRAND
PS781 MODEL
Atkore International
Atkore International
Done
Datasheet
Description
OPEN ANGLE TYPE
MILD STEEL MATERIAL
3-1/2 INCH X 3-3/4 INCH SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
7-1/2 DEG BEND ANGLE
POWER-STRUT[R] BRAND
PS781 MODEL
OPEN ANGLE TYPE
MILD STEEL MATERIAL
3-1/2 INCH X 3-3/4 INCH SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
7-1/2 DEG BEND ANGLE
POWER-STRUT[R] BRAND
PS781 MODEL
OPEN ANGLE TYPE
MILD STEEL MATERIAL
3-1/2 INCH X 3-3/4 INCH SIZE
POWER-GREEN. FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
7-1/2 DEG BEND ANGLE
POWER-STRUT. BRAND
PS781 MODEL