BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE-GALVANIZED FINISH
10 FOOT
1-5/8 INCH
3-1/4 INCH
SLOTTED CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
321 POUND PER 100 FOOT WEIGHT
2 CHANNEL(S)
0.79 INCH DEFLECTION
1.111 SQUARE INCH CROSS SECTION AREA
960 POUND BEAM LOAD RATING
10900 POUND (0.65 LOAD FACTOR) COLUMN LOAD RATING
P1000 MODEL
Atkore International
Done
Datasheet
Description
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE-GALVANIZED FINISH
10 FOOT
1-5/8 INCH
3-1/4 INCH
SLOTTED CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
321 POUND PER 100 FOOT WEIGHT
2 CHANNEL(S)
0.79 INCH DEFLECTION
1.111 SQUARE INCH CROSS SECTION AREA
960 POUND BEAM LOAD RATING
10900 POUND (0.65 LOAD FACTOR) COLUMN LOAD RATING
P1000 MODEL
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE-GALVANIZED FINISH
10 FOOT
1-5/8 INCH
3-1/4 INCH
SLOTTED CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
321 POUND PER 100 FOOT WEIGHT
2 CHANNEL(S)
0.79 INCH DEFLECTION
1.111 SQUARE INCH CROSS SECTION AREA
960 POUND BEAM LOAD RATING
10900 POUND (0.65 LOAD FACTOR) COLUMN LOAD RATING
P1000 MODEL