CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
3-7/8 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
POWER-GREEN. FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
58 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
PS 745 MODEL
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
3-7/8 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
POWER-GREEN. FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
58 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
PS 745 MODEL
CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
3-7/8 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
POWER-GREEN. FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
58 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
PS 745 MODEL
CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
3-7/8 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
POWER-GREEN. FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
58 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
CORNER TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
1-7/8 INCH L X 1-5/8 INCH W X 3-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
58 LB PER 100-PIECE WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
CORNER TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
1-7/8 INCH L X 1-5/8 INCH W X 3-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
58 LB PER 100-PIECE WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
CORNER TYPE
MILD STEEL MATERIAL
1-7/8 INCH L X 1-5/8 INCH W X 3-7/8 INCH H SIZE
POWER-GOLD FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
58 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
PS745 MODEL
CORNER TYPE
MILD STEEL MATERIAL
1-7/8 INCH L X 1-5/8 INCH W X 3-7/8 INCH H SIZE
POWER-GOLD FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
58 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
CORNER TYPE
MILD STEEL MATERIAL
1-7/8 INCH L X 1-5/8 INCH W X 3-7/8 INCH H SIZE
HOT DIP GALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
58 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
PS745 MODEL
CORNER TYPE
MILD STEEL MATERIAL
1-7/8 INCH L X 1-5/8 INCH W X 3-7/8 INCH H SIZE
HOT DIP GALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
58 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH