Atkore InternationalChannel/Strut 90 Deg Angle PlateA2235 GR
Description
CORNER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
2 3/4 INCH W X 3 9/32 INCH H SIZE
PERMA-GREEN[R] III FINISH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
59 LB PER 100 PIECES WEIGHT
5 HOLE(S)
13/32 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
CORNER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
2 3/4 INCH W X 3 9/32 INCH H SIZE
PERMA-GREEN[R] III FINISH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
59 LB PER 100 PIECES WEIGHT
5 HOLE(S)
13/32 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND
CORNER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
2 3/4 INCH W X 3 9/32 INCH H SIZE
PERMA-GREEN[R] III FINISH
1 1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
59 LB PER 100 PIECES WEIGHT
5 HOLE(S)
13/32 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND