Atkore International Channel Conduit/Cable Clamp PS 722 1-1/8

Description
CABLE TO STRUT TYPE ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL TWO PIECE CONSTRUCTION 1-1/8 INCH TRADE SIZE PORCE-A-CLAMP[T], POWER-STRUT. BRAND APPLICABLE STANDARD ANSI/NFPA 70 APPROVAL UL USED WITH 1-5/8 INCH CHANNEL WEIGHT 37 LB PER 100 PIECES PS722 MODEL
Datasheet
Description
CABLE TO STRUT TYPE ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL TWO PIECE CONSTRUCTION 1-1/8 INCH TRADE SIZE PORCE-A-CLAMP[T], POWER-STRUT. BRAND APPLICABLE STANDARD ANSI/NFPA 70 APPROVAL UL USED WITH 1-5/8 INCH CHANNEL WEIGHT 37 LB PER 100 PIECES PS722 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 722 1-1/8 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 722 1-1/8
Channel Conduit/Cable Clamp PS 722 1-1/8
CABLE TO STRUT TYPE ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL TWO PIECE CONSTRUCTION 1-1/8 INCH TRADE SIZE PORCE-A-CLAMP[T], POWER-STRUT. BRAND APPLICABLE STANDARD ANSI/NFPA 70 APPROVAL UL USED WITH 1-5/8 INCH CHANNEL WEIGHT 37 LB PER 100 PIECES PS722 MODEL
  • CABLE TO STRUT TYPE
  • ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • TWO PIECE CONSTRUCTION
  • 1-1/8 INCH TRADE SIZE
  • PORCE-A-CLAMP[T], POWER-STRUT. BRAND
  • APPLICABLE STANDARD ANSI/NFPA 70
  • APPROVAL UL
  • USED WITH 1-5/8 INCH CHANNEL
  • WEIGHT 37 LB PER 100 PIECES
  • PS722 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 722 1-1/8 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 722 1-1/8
Channel Conduit/Cable Clamp PS 722 1-1/8
CABLE TO STRUT TYPE COLD FORMED ASTM A36/A635 LOW CARBON STEEL, TPE MATERIAL EVERDUR FINISH TWO PIECE CONSTRUCTION 1 1/8 INCH TRADE SIZE POWER-STRUT[R] BRAND APPROVAL UL PS722 MODEL
  • CABLE TO STRUT TYPE
  • COLD FORMED ASTM A36/A635 LOW CARBON STEEL, TPE MATERIAL
  • EVERDUR FINISH
  • TWO PIECE CONSTRUCTION
  • 1 1/8 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • APPROVAL UL
  • PS722 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 722 1-1/8
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2037357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
U Bolt - Non Metric - U-350SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 4.12 inch (104.77 mm)
View Details