Atkore International Channel Conduit/Cable Clamp PS 722 1-1/2

Description
CABLE TO STRUT TYPE ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL TWO PIECE CONSTRUCTION 1-1/2 INCH TRADE SIZE PORCE-A-CLAMP[T], POWER-STRUT. BRAND APPLICABLE STANDARD ANSI/NFPA 70 APPROVAL UL USED WITH 1-5/8 INCH CHANNEL WEIGHT 58 LB PER 100 PIECES PS722 MODEL
Datasheet
Description
CABLE TO STRUT TYPE ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL TWO PIECE CONSTRUCTION 1-1/2 INCH TRADE SIZE PORCE-A-CLAMP[T], POWER-STRUT. BRAND APPLICABLE STANDARD ANSI/NFPA 70 APPROVAL UL USED WITH 1-5/8 INCH CHANNEL WEIGHT 58 LB PER 100 PIECES PS722 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 722 1-1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 722 1-1/2
Channel Conduit/Cable Clamp PS 722 1-1/2
CABLE TO STRUT TYPE ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL TWO PIECE CONSTRUCTION 1-1/2 INCH TRADE SIZE PORCE-A-CLAMP[T], POWER-STRUT. BRAND APPLICABLE STANDARD ANSI/NFPA 70 APPROVAL UL USED WITH 1-5/8 INCH CHANNEL WEIGHT 58 LB PER 100 PIECES PS722 MODEL
  • CABLE TO STRUT TYPE
  • ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • TWO PIECE CONSTRUCTION
  • 1-1/2 INCH TRADE SIZE
  • PORCE-A-CLAMP[T], POWER-STRUT. BRAND
  • APPLICABLE STANDARD ANSI/NFPA 70
  • APPROVAL UL
  • USED WITH 1-5/8 INCH CHANNEL
  • WEIGHT 58 LB PER 100 PIECES
  • PS722 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 722 1-1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 722 1-1/2
Channel Conduit/Cable Clamp PS 722 1-1/2
CABLE TO STRUT TYPE COLD FORMED ASTM A36/A635 LOW CARBON STEEL, TPE MATERIAL EVERDUR FINISH TWO PIECE CONSTRUCTION 1 1/2 INCH TRADE SIZE POWER-STRUT[R] BRAND APPROVAL UL PS722 MODEL
  • CABLE TO STRUT TYPE
  • COLD FORMED ASTM A36/A635 LOW CARBON STEEL, TPE MATERIAL
  • EVERDUR FINISH
  • TWO PIECE CONSTRUCTION
  • 1 1/2 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • APPROVAL UL
  • PS722 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 722 1-1/2
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit To Rod Clamp - 15C-XL - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
Pipe Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
Rigid/EMT Conduit Strap - CI1206 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Pipe Hanger - 615 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Pipe Size 1.25 to 3.00 inch (31.75 to 76.20 mm)
View Details