Atkore International Pipe Hanger PS 67 4

Description
J, ROD MOUNT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 300 DEG F TEMPERATURE RATING 800 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE
Datasheet
Description
J, ROD MOUNT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 300 DEG F TEMPERATURE RATING 800 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - PS 67 4 - Atkore International
Harvey, IL, USA
Pipe Hanger
PS 67 4
Pipe Hanger PS 67 4
J, ROD MOUNT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 300 DEG F TEMPERATURE RATING 800 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE
  • J, ROD MOUNT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 4 INCH MIN. PIPE SIZE
  • 4 INCH MAX. PIPE SIZE
  • 300 DEG F TEMPERATURE RATING
  • 800 LB LOAD RATING
  • 5/8 INCH HANGER MOUNTING SIZE
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 67 4
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Channel Conduit/Cable Clamp - P2055 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 4.12 inch (104.77 mm)
View Details
Pipe Hanger - 4550200PL - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details