CORNER TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
3-13/36 INCH L X 1-5/8 INCH W X 3-7/8 INCH H SIZE
PAINTED GREEN FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
78 LB PER 100-PIECE WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
CORNER TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
3-13/36 INCH L X 1-5/8 INCH W X 3-7/8 INCH H SIZE
PAINTED GREEN FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
78 LB PER 100-PIECE WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
CORNER TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
3-13/36 INCH L X 1-5/8 INCH W X 3-7/8 INCH H SIZE
PAINTED GREEN FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
78 LB PER 100-PIECE WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
CORNER TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
3-13/36 INCH L X 1-5/8 INCH W X 3-7/8 INCH H SIZE
PAINTED GREEN FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
78 LB PER 100-PIECE WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
CORNER TYPE
STEEL MATERIAL
3-13/16 INCH L X 1-5/8 INCH W X 3-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
78 LB PER 100 WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
2 SIDE(S)
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
SERIES PS 660 MODEL
CORNER TYPE
MILD STEEL MATERIAL
3-13/16 INCH L X 1-5/8 INCH W X 3-7/8 INCH H SIZE
HOT DIP GALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
PS660 MODEL
CORNER TYPE
MILD STEEL MATERIAL
3-13/16 INCH L X 1-5/8 INCH W X 3-7/8 INCH H SIZE
HOT DIP GALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
CORNER TYPE
MILD STEEL MATERIAL
3-13/16 INCH L X 1-5/8 INCH W X 3-7/8 INCH H SIZE
POWER-GOLD FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
PS660 MODEL
CORNER TYPE
MILD STEEL MATERIAL
3-13/16 INCH L X 1-5/8 INCH W X 3-7/8 INCH H SIZE
POWER-GOLD FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH