Material: Al, anodized
Property: Natural
Delivery Unit: 1 pce., length 6000 mm
Weight, spec. Length: m = 0.77 kg/m
Antistatic: Yes
| item America, LLC | |
|---|---|
| Product Category | Modular Framing Systems |
| Product Number | 0.0.654.05 |
| Product Name | Roller Conveyor 6 40x40 E Guide Rail e60, natural |