REVERSIBLE CHANNEL TYPE
MILD STEEL MATERIAL
POWER-GOLD FINISH
6-3/8 INCH
4-7/8 INCH
3/8 INCH THICKNESS
HOT ROLLED PROCESS
185 LB PER 100 PIECES WEIGHT
1200 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
PS651 MODEL
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
REVERSIBLE CHANNEL TYPE
MILD STEEL MATERIAL
POWER-GOLD FINISH
6-3/8 INCH
4-7/8 INCH
3/8 INCH THICKNESS
HOT ROLLED PROCESS
185 LB PER 100 PIECES WEIGHT
1200 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
PS651 MODEL
REVERSIBLE CHANNEL TYPE
MILD STEEL MATERIAL
POWER-GOLD FINISH
6-3/8 INCH
4-7/8 INCH
3/8 INCH THICKNESS
HOT ROLLED PROCESS
185 LB PER 100 PIECES WEIGHT
1200 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
PS651 MODEL
REVERSIBLE CHANNEL TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
6 INCH
4-7/8 INCH
3/8 INCH THICKNESS
HOT ROLLED PUNCH PRESSED PROCESS
185 LB PER 100 PIECES WEIGHT
1200 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
REVERSIBLE CHANNEL TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
6 INCH
4-7/8 INCH
3/8 INCH THICKNESS
HOT ROLLED PUNCH PRESSED PROCESS
185 LB PER 100 PIECES WEIGHT
1200 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III C1
REVERSIBLE CHANNEL TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
6 INCH
4-7/8 INCH
3/8 INCH THICKNESS
HOT ROLLED PUNCH PRESSED PROCESS
185 LB PER 100 PIECES WEIGHT
1200 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III C1