COMBINATION TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
10 FT
1 1/4 INCH
2 1/2 INCH
SOLID CONFIGURATION
0.75 INCH THICKNESS
COLD FORMED PROCESS
2.08 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
A1001A MODEL
Atkore International
Done
Datasheet
Description
COMBINATION TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
10 FT
1 1/4 INCH
2 1/2 INCH
SOLID CONFIGURATION
0.75 INCH THICKNESS
COLD FORMED PROCESS
2.08 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
A1001A MODEL
COMBINATION TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
10 FT
1 1/4 INCH
2 1/2 INCH
SOLID CONFIGURATION
0.75 INCH THICKNESS
COLD FORMED PROCESS
2.08 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
A1001A MODEL