SPLICE CROSS TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
PAINTED GREEN FINISH
3-1/2 INCH
1-5/8 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
38 LB PER 100-PIECE WEIGHT
2 HOLE(S)
9/16 INCH HOLE/SLOT SIZE
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
Atkore International
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
SPLICE CROSS TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
PAINTED GREEN FINISH
3-1/2 INCH
1-5/8 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
38 LB PER 100-PIECE WEIGHT
2 HOLE(S)
9/16 INCH HOLE/SLOT SIZE
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
SPLICE CROSS TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
PAINTED GREEN FINISH
3-1/2 INCH
1-5/8 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
38 LB PER 100-PIECE WEIGHT
2 HOLE(S)
9/16 INCH HOLE/SLOT SIZE
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
SPLICE CROSS TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
PAINTED GREEN FINISH
3-1/2 INCH
1-5/8 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
38 LB PER 100-PIECE WEIGHT
2 HOLE(S)
9/16 INCH HOLE/SLOT SIZE
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
SPLICE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
POWER GOLD FINISH
3-1/2 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
38 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH
PS601 MODEL
SPLICE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
POWER GOLD FINISH
3-1/2 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
38 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH
SPLICE TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
3-1/2 INCH
1-5/8 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
38 LB PER 100 WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
SPLICE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
3-1/2 INCH
1-5/8 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
38 LB PER 100 WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
SPLICE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
ALUMINUM FINISH
3-1/2 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
38 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH
PS601 MODEL
SPLICE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
ALUMINUM FINISH
3-1/2 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
38 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH