Atkore InternationalChannel/Strut Flat PlateA1036 GR
Description
ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
PERMA GREEN FINISH
2-3/4 INCH
2-3/4 INCH
1-1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
27 LB PER 100 PIECES WEIGHT
3 HOLE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B653 SC1
1-1/2 INCH HOLE SPACING ON CENTER, 5/8 INCH HOLE SPACING FROM END
HOLE SIZE 13/32 INCH DIA
A1036 MODEL
Atkore International
Done
Datasheet
Description
ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
PERMA GREEN FINISH
2-3/4 INCH
2-3/4 INCH
1-1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
27 LB PER 100 PIECES WEIGHT
3 HOLE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B653 SC1
1-1/2 INCH HOLE SPACING ON CENTER, 5/8 INCH HOLE SPACING FROM END
HOLE SIZE 13/32 INCH DIA
A1036 MODEL
ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
PERMA GREEN FINISH
2-3/4 INCH
2-3/4 INCH
1-1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
27 LB PER 100 PIECES WEIGHT
3 HOLE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B653 SC1
1-1/2 INCH HOLE SPACING ON CENTER, 5/8 INCH HOLE SPACING FROM END
HOLE SIZE 13/32 INCH DIA
A1036 MODEL
ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
PERMA GREEN FINISH
2-3/4 INCH
2-3/4 INCH
1-1/4 INCH CHANNEL WIDTH
3/16 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
27 LB PER 100 PIECES WEIGHT
3 HOLE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B653 SC1
1-1/2 INCH HOLE SPACING ON CENTER, 5/8 INCH HOLE SPACING FROM END