Atkore International Channel Conduit/Cable Clamp PS 3138 2

Description
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A570/A575/A576 STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 500 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT. BRAND PS 3138 MODEL
Datasheet
Description
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A570/A575/A576 STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 500 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT. BRAND PS 3138 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 3138 2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 3138 2
Channel Conduit/Cable Clamp PS 3138 2
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A570/A575/A576 STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 500 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT. BRAND PS 3138 MODEL
  • PIPE TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A366/A570/A575/A576 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 500 LB LOAD RATING
  • 2 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • PS 3138 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 3138 2
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Conduit To Rod Clamp - 240 - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
Pipe Size 1.00 inch (25.40 mm)
View Details
Rigid/EMT Conduit Strap - CI1304 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Conduit Hanger - NM2015 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction NON METALLIC
Features UL Listed
View Details