Atkore InternationalChannel/Strut Z FittingPS 2601
Description
ZEE SUPPORT TYPE
MILD STEEL MATERIAL
3-3/4 INCH L X 1-5/8 INCH W SIZE
GREEN PAINTED FINISH
PS150 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
67 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
2-7/16 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
2-7/16 INCH OFFSET
POWER-STRUT. BRAND
Atkore International
Atkore International
Done
Datasheet
Description
ZEE SUPPORT TYPE
MILD STEEL MATERIAL
3-3/4 INCH L X 1-5/8 INCH W SIZE
GREEN PAINTED FINISH
PS150 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
67 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
2-7/16 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
2-7/16 INCH OFFSET
POWER-STRUT. BRAND
ZEE SUPPORT TYPE
MILD STEEL MATERIAL
3-3/4 INCH L X 1-5/8 INCH W SIZE
GREEN PAINTED FINISH
PS150 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
67 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
2-7/16 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
2-7/16 INCH OFFSET
POWER-STRUT. BRAND
ZEE SUPPORT TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
3-3/4 INCH L X 1-5/8 INCH W SIZE
ELECTROGALVANIZED FINISH
PS150 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
67 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
2-7/16 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
2-7/16 INCH OFFSET
POWER-STRUT[R] BRAND