Atkore InternationalChannel Nut - Non MetricA3016-1032EG
Description
WITHOUT SPRING TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
#10 NOMINAL DIAMETER
UNC THREAD SERIES
32 TPI
CASE HARDENED PROCESS
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[R] BRAND
USED ON A1000, A3300, A4000, A5000 CHANNEL
WEIGHT 1 LB PER 100 PIECES
Atkore International
Done
Datasheet
Description
WITHOUT SPRING TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
#10 NOMINAL DIAMETER
UNC THREAD SERIES
32 TPI
CASE HARDENED PROCESS
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[R] BRAND
USED ON A1000, A3300, A4000, A5000 CHANNEL
WEIGHT 1 LB PER 100 PIECES
WITHOUT SPRING TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
#10 NOMINAL DIAMETER
UNC THREAD SERIES
32 TPI
CASE HARDENED PROCESS
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[R] BRAND
USED ON A1000, A3300, A4000, A5000 CHANNEL
WEIGHT 1 LB PER 100 PIECES