PS 203 3/8 -- EYE BOLT - NON METRIC
Atkore International
Eye Bolt - Non Metric
PS 203 3/8
Description
STEEL MATERIAL
ELECTRO GALVANIZED FINISH
3.86 INCH
1 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
610 LB CAPACITY
INCLUDES STUD
Description
STEEL MATERIAL
ELECTRO GALVANIZED FINISH
3.86 INCH
1 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
610 LB CAPACITY
INCLUDES STUD
Datasheet
Suppliers
STEEL MATERIAL
ELECTRO GALVANIZED FINISH
3.86 INCH
1 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
610 LB CAPACITY
INCLUDES STUD
- STEEL MATERIAL
- ELECTRO GALVANIZED FINISH
- 3.86 INCH
- 1 INCH THREAD LENGTH
- 3/8 INCH NOMINAL DIAMETER
- 610 LB CAPACITY
- INCLUDES STUD
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
PS 203 3/8 |
|
Product Name
|
Eye Bolt - Non Metric |
|
Rating
|
Load Rated
|
|
Material
|
Steel
|
|
Finish
|
Galvanized
|
|
Maximum Load
|
0.3050 tons (0.2767 metric tons)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Thread Size
39*
Maximum Load
6.94 tons (6.3 metric tons)
View Details
Special Eyebolt Type
Shoulder
Material
Steel; C1030 Forge
Finish
Mill
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Load Rated
Material
Galvanised metal
Finish
Galvanized
View Details