SINGLE TYPE
STEEL MATERIAL
POWER GOLD FINISH FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
189 LB PER 100 FT WEIGHT
1 CHANNEL(S)
5.58 INCH DEFLECTION
0.556 SQ INCH CROSS SECTION AREA
170 LB BEAM LOAD RATING
POWER-STRUT[R] BRAND
PS200 MODEL
Atkore International
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
SINGLE TYPE
STEEL MATERIAL
POWER GOLD FINISH FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
189 LB PER 100 FT WEIGHT
1 CHANNEL(S)
5.58 INCH DEFLECTION
0.556 SQ INCH CROSS SECTION AREA
170 LB BEAM LOAD RATING
POWER-STRUT[R] BRAND
PS200 MODEL
SINGLE TYPE
STEEL MATERIAL
POWER GOLD FINISH FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED COLD ROLLED PROCESS
189 LB PER 100 FT WEIGHT
1 CHANNEL(S)
5.58 INCH DEFLECTION
0.556 SQ INCH CROSS SECTION AREA
170 LB BEAM LOAD RATING
POWER-STRUT[R] BRAND
PS200 MODEL
METAL FRAMING, SINGLE TYPE
ASTM A570 33 STEEL MATERIAL
PLAIN FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SOLID CONFIGURATION
MFMA-2 APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD ROLL FORMED PROCESS
176 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.519 SQ INCH CROSS SECTION AREA
POWER-STRUT. BRAND
MODULUS OF ELASTICITY 29000000 PSI
PS 200 MODEL
METAL FRAMING, SINGLE TYPE
STEEL MATERIAL
PRE-GALVANIZED FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
189 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.06 INCH DEFLECTION
0.555 SQ INCH CROSS SECTION AREA
1690 LB BEAM LOAD RATING
3550 LB COLUMN LOAD RATING
SERIES PS 200 MODEL
METAL FRAMING, SINGLE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
189 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.06 INCH DEFLECTION
0.555 SQ INCH CROSS SECTION AREA
1690 LB BEAM LOAD RATING
3550 LB COLUMN LOAD RATING
SINGLE COMBINATION TYPE
ASTM A1011 33 STAINLESS STEEL MATERIAL
PERMA GREEN III FINISH
20 FT
1-5/8 INCH
1-5/8 INCH
SOLID CONFIGURATION
MFMA-4 APPLICABLE STANDARD
12 GAUGE THICKNESS
HOT ROLLED PROCESS
189 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.06 INCH DEFLECTION
0.555 SQ INCH CROSS SECTION AREA
1690 LB BEAM LOAD RATING
3550 LB COLUMN LOAD RATING