P1023 EG -- CHANNEL NUT - NON METRIC
Atkore International
Channel Nut - Non Metric
P1023 EG
Description
WITHOUT SPRING TYPE
CASE HARDENED ASTM A576, ASTM A570 1015, 45 MILD STEEL MATERIAL
3/4 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
10 TPI
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
USED ON P1000, P1100, P2000, P3000, P5000, P5500 CHANNEL
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
WEIGHT 20 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
WITHOUT SPRING TYPE
CASE HARDENED ASTM A576, ASTM A570 1015, 45 MILD STEEL MATERIAL
3/4 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
10 TPI
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
USED ON P1000, P1100, P2000, P3000, P5000, P5500 CHANNEL
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
WEIGHT 20 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
WITHOUT SPRING TYPE
CASE HARDENED ASTM A576, ASTM A570 1015, 45 MILD STEEL MATERIAL
3/4 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
10 TPI
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
USED ON P1000, P1100, P2000, P3000, P5000, P5500 CHANNEL
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
WEIGHT 20 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
- WITHOUT SPRING TYPE
- CASE HARDENED ASTM A576, ASTM A570 1015, 45 MILD STEEL MATERIAL
- 3/4 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 10 TPI
- 3/4 NOMINAL DIAMETER - FRACTIONAL
- .75 NOMINAL DIAMETER - DECIMAL
- UNISTRUT. BRAND
- USED ON P1000, P1100, P2000, P3000, P5000, P5500 CHANNEL
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- WEIGHT 20 LB
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Modular Framing Systems |
|
Product Number
|
P1023 EG |
|
Product Name
|
Channel Nut - Non Metric |
Unlock Full Specs
to access all available technical data