Atkore International Pipe Roller Support PS 1902 2 1/2-3 1/2

Description
1-ROLLER TYPE 750 LB LOAD RATING 2 1/2 TO 3 1/2 INCH PIPE SIZE POWER-GREEN[R] CAST IRON ROLLER MATERIAL POWER-STRUT[R] BRAND WEIGHT 304 LB PER 100 PIECES INSULATION THICKNESS 1 TO 2 1/2 INCH BRACKET MATERIAL STEEL PS 1902 MODEL
Datasheet
Description
1-ROLLER TYPE 750 LB LOAD RATING 2 1/2 TO 3 1/2 INCH PIPE SIZE POWER-GREEN[R] CAST IRON ROLLER MATERIAL POWER-STRUT[R] BRAND WEIGHT 304 LB PER 100 PIECES INSULATION THICKNESS 1 TO 2 1/2 INCH BRACKET MATERIAL STEEL PS 1902 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Roller Support - PS 1902 2 1/2-3 1/2 - Atkore International
Harvey, IL, USA
Pipe Roller Support
PS 1902 2 1/2-3 1/2
Pipe Roller Support PS 1902 2 1/2-3 1/2
1-ROLLER TYPE 750 LB LOAD RATING 2 1/2 TO 3 1/2 INCH PIPE SIZE POWER-GREEN[R] CAST IRON ROLLER MATERIAL POWER-STRUT[R] BRAND WEIGHT 304 LB PER 100 PIECES INSULATION THICKNESS 1 TO 2 1/2 INCH BRACKET MATERIAL STEEL PS 1902 MODEL
  • 1-ROLLER TYPE
  • 750 LB LOAD RATING
  • 2 1/2 TO 3 1/2 INCH PIPE SIZE
  • POWER-GREEN[R] CAST IRON ROLLER MATERIAL
  • POWER-STRUT[R] BRAND
  • WEIGHT 304 LB PER 100 PIECES
  • INSULATION THICKNESS 1 TO 2 1/2 INCH
  • BRACKET MATERIAL STEEL
  • PS 1902 MODEL
Supplier's Site Datasheet
Pipe Roller Support - PS 1902 2 1/2-3 1/2 - Atkore International
Harvey, IL, USA
Pipe Roller Support
PS 1902 2 1/2-3 1/2
Pipe Roller Support PS 1902 2 1/2-3 1/2
2-ROLLER TYPE 750 LB LOAD RATING 2-1/2 TO 3-1/2 INCH PIPE SIZE HOT DIP GALVANIZED CAST IRON ROLLER MATERIAL POWER-STRUT. BRAND WEIGHT 304 PER 100 PIECES YOKE SIZE 7-1/2 INCH LENGTH INSULATION THICKNESS 1 TO 2-1/2 INCH BRACKET MATERIAL HOT ROLLED PICKLED OILED MILD STEEL PS 1902 MODEL
  • 2-ROLLER TYPE
  • 750 LB LOAD RATING
  • 2-1/2 TO 3-1/2 INCH PIPE SIZE
  • HOT DIP GALVANIZED CAST IRON ROLLER MATERIAL
  • POWER-STRUT. BRAND
  • WEIGHT 304 PER 100 PIECES
  • YOKE SIZE 7-1/2 INCH LENGTH
  • INSULATION THICKNESS 1 TO 2-1/2 INCH
  • BRACKET MATERIAL HOT ROLLED PICKLED OILED MILD STEEL
  • PS 1902 MODEL
Supplier's Site Datasheet
Pipe Roller Support - PS 1902 2 1/2-3 1/2 - Atkore International
Harvey, IL, USA
Pipe Roller Support
PS 1902 2 1/2-3 1/2
Pipe Roller Support PS 1902 2 1/2-3 1/2
1-ROLLER TYPE 750 LB LOAD RATING 2 1/2 TO 3 1/2 INCH PIPE SIZE ELECTROGALVANIZED CAST IRON ROLLER MATERIAL POWER-STRUT[R] BRAND WEIGHT 304 LB PER 100 PIECES INSULATION THICKNESS 1 TO 2 1/2 INCH BRACKET MATERIAL STEEL PS 1902 MODEL
  • 1-ROLLER TYPE
  • 750 LB LOAD RATING
  • 2 1/2 TO 3 1/2 INCH PIPE SIZE
  • ELECTROGALVANIZED CAST IRON ROLLER MATERIAL
  • POWER-STRUT[R] BRAND
  • WEIGHT 304 LB PER 100 PIECES
  • INSULATION THICKNESS 1 TO 2 1/2 INCH
  • BRACKET MATERIAL STEEL
  • PS 1902 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1902 2 1/2-3 1/2
Product Name Pipe Roller Support
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Pipe Hanger - 510R3075EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Channel Conduit/Cable Clamp - PS 032N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 2.00 inch (50.80 mm)
View Details
PVC Coated Two Hole Pipe Strap - AHH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details