Atkore International Channel Conduit/Cable Clamp PS 1450 3/8

Description
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 16 GAUGE STEEL MATERIAL HOT DIP GALVANIZED FINISH ONE PIECE CONSTRUCTION 3/8 INCH TRADE SIZE POWER-STRUT. BRAND ONE HOLE WEIGHT 5 LB PER 100 PIECES PS1450 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1450 3/8 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1450 3/8
Channel Conduit/Cable Clamp PS 1450 3/8
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 16 GAUGE STEEL MATERIAL HOT DIP GALVANIZED FINISH ONE PIECE CONSTRUCTION 3/8 INCH TRADE SIZE POWER-STRUT. BRAND ONE HOLE WEIGHT 5 LB PER 100 PIECES PS1450 MODEL
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 16 GAUGE STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • ONE PIECE CONSTRUCTION
  • 3/8 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • ONE HOLE
  • WEIGHT 5 LB PER 100 PIECES
  • PS1450 MODEL
Supplier's Site Datasheet
Conduit Clamp - PS 1450 3/8 - Atkore International
Harvey, IL, USA
Conduit Clamp
PS 1450 3/8
Conduit Clamp PS 1450 3/8
CONDUIT DIAMETER 3/8 INCH OD FINISH ELECTROGALVANIZED MATERIAL STEEL MOUNTING HOLE SIZE 9/32 INCH PROCESS HOT ROLLED, PICKLED
  • CONDUIT DIAMETER 3/8 INCH OD
  • FINISH ELECTROGALVANIZED
  • MATERIAL STEEL
  • MOUNTING HOLE SIZE 9/32 INCH
  • PROCESS HOT ROLLED, PICKLED
Supplier's Site Datasheet
Conduit Clamp - PS 1450 3/8 - Atkore International
Harvey, IL, USA
Conduit Clamp
PS 1450 3/8
Conduit Clamp PS 1450 3/8
CONDUIT DIAMETER 3/8 INCH OD FINISH ELECTROGALVANIZED MATERIAL STEEL MOUNTING HOLE SIZE 9/32 INCH PROCESS HOT ROLLED, PICKLED
  • CONDUIT DIAMETER 3/8 INCH OD
  • FINISH ELECTROGALVANIZED
  • MATERIAL STEEL
  • MOUNTING HOLE SIZE 9/32 INCH
  • PROCESS HOT ROLLED, PICKLED
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1450 3/8 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1450 3/8
Channel Conduit/Cable Clamp PS 1450 3/8
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 16 GAUGE STEEL MATERIAL HOT DIP GALVANIZED FINISH ONE PIECE CONSTRUCTION 3/8 INCH TRADE SIZE POWER-STRUT. BRAND ONE HOLE WEIGHT 5 LB PER 100 PIECES PS1450 MODEL
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 16 GAUGE STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • ONE PIECE CONSTRUCTION
  • 3/8 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • ONE HOLE
  • WEIGHT 5 LB PER 100 PIECES
  • PS1450 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International Atkore International
Product Category Pipe Hangers and Conduit Hangers Pipe Hangers and Conduit Hangers
Product Number PS 1450 3/8 PS 1450 3/8
Product Name Channel Conduit/Cable Clamp Conduit Clamp
Support Type Pipe Clamp Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

 - 291133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Girder Pipe & Conduit Clips
Material of Construction Girder Pipe & Conduit Clips
Maximum Load 99.22 lbs (45 kg)
View Details
U Bolt - Non Metric - U-100SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 1.44 inch (36.51 mm)
View Details
Conduit To Rod Clamp - CG5150 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 5.00 inch (127.00 mm)
View Details