Atkore International U Bolt - Non Metric PS 137 4

Description
ROUND BEND TYPE 4 INCH INSIDE WIDTH POWER-STRUT[R] BRAND WITH NUT LONG TANGENT WEIGHT 102 LB PER 100 PIECES FINISH/COATING ELECTROGALVANIZED PS137 MODEL
Datasheet
Description
ROUND BEND TYPE 4 INCH INSIDE WIDTH POWER-STRUT[R] BRAND WITH NUT LONG TANGENT WEIGHT 102 LB PER 100 PIECES FINISH/COATING ELECTROGALVANIZED PS137 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - PS 137 4 - Atkore International
Harvey, IL, USA
U Bolt - Non Metric
PS 137 4
U Bolt - Non Metric PS 137 4
ROUND BEND TYPE 4 INCH INSIDE WIDTH POWER-STRUT[R] BRAND WITH NUT LONG TANGENT WEIGHT 102 LB PER 100 PIECES FINISH/COATING ELECTROGALVANIZED PS137 MODEL
  • ROUND BEND TYPE
  • 4 INCH INSIDE WIDTH
  • POWER-STRUT[R] BRAND
  • WITH NUT
  • LONG TANGENT
  • WEIGHT 102 LB PER 100 PIECES
  • FINISH/COATING ELECTROGALVANIZED
  • PS137 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 137 4
Product Name U Bolt - Non Metric
Hanger Type U-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Roller Support - P2474 EG - Atkore International
Specs
Support Type Pipe Support
Maximum Load 500 lbs (227 kg)
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Constant Hanger Type 11 - 11 73 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details