Atkore International Channel Conduit/Cable Clamp PS 1300 2

Description
UNIVERSAL EMT/GRC/IMC CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.075 INCH STEEL MATERIAL HOT DIP GALVANIZED FINISH 2.197 TO 2.375 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 500 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 22 LB PER 100 PIECES PS1300 MODEL
Datasheet
Description
UNIVERSAL EMT/GRC/IMC CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.075 INCH STEEL MATERIAL HOT DIP GALVANIZED FINISH 2.197 TO 2.375 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 500 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 22 LB PER 100 PIECES PS1300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1300 2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1300 2
Channel Conduit/Cable Clamp PS 1300 2
UNIVERSAL EMT/GRC/IMC CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.075 INCH STEEL MATERIAL HOT DIP GALVANIZED FINISH 2.197 TO 2.375 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 500 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 22 LB PER 100 PIECES PS1300 MODEL
  • UNIVERSAL EMT/GRC/IMC CONDUIT TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.075 INCH STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 2.197 TO 2.375 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 500 LB LOAD RATING
  • 2 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 22 LB PER 100 PIECES
  • PS1300 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1300 2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1300 2
Channel Conduit/Cable Clamp PS 1300 2
UNIVERSAL EMT/GRC/IMC CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.075 INCH STEEL MATERIAL POWER GOLD FINISH 2.197 TO 2.375 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 500 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT[R] BRAND WEIGHT 22 LB PER 100 PIECES PS1300 MODEL
  • UNIVERSAL EMT/GRC/IMC CONDUIT TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.075 INCH STEEL MATERIAL
  • POWER GOLD FINISH
  • 2.197 TO 2.375 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 500 LB LOAD RATING
  • 2 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • WEIGHT 22 LB PER 100 PIECES
  • PS1300 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1300 2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1300 2
Channel Conduit/Cable Clamp PS 1300 2
UNIVERSAL PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 500 LB LOAD RATING 2 INCH TRADE SIZE THICKNESS 0.075 INCH
  • UNIVERSAL PIPE TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011 STAINLESS STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2-PIECE CONSTRUCTION
  • 500 LB LOAD RATING
  • 2 INCH TRADE SIZE
  • THICKNESS 0.075 INCH
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1300 2
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Spring Support Type 29 - 29 91 18 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 22480 lbs (? to 10195 kg)
View Details
Conduit Hanger - C6B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 125 lbs (56.69 kg)
View Details
Rigid/EMT Conduit Strap - CI1308 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details