Atkore International Channel Conduit/Cable Clamp PS 1200 3 1/2

Description
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.105 INCH STEEL MATERIAL HOT DIP GALVANIZED FINISH TWO PIECE CONSTRUCTION 800 LB LOAD RATING 3-1/2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 47 LB PER 100 PIECES PS1200 MODEL
Datasheet
Description
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.105 INCH STEEL MATERIAL HOT DIP GALVANIZED FINISH TWO PIECE CONSTRUCTION 800 LB LOAD RATING 3-1/2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 47 LB PER 100 PIECES PS1200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1200 3 1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1200 3 1/2
Channel Conduit/Cable Clamp PS 1200 3 1/2
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.105 INCH STEEL MATERIAL HOT DIP GALVANIZED FINISH TWO PIECE CONSTRUCTION 800 LB LOAD RATING 3-1/2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 47 LB PER 100 PIECES PS1200 MODEL
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.105 INCH STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 3-1/2 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 47 LB PER 100 PIECES
  • PS1200 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1200 3 1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1200 3 1/2
Channel Conduit/Cable Clamp PS 1200 3 1/2
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A336/A570/A575/A576 STEEL MATERIAL ELECTROGALVANIZED FINISH 3-1/2 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 800 LB LOAD RATING POWER-STRUT. BRAND PS 1200 MODEL
  • PIPE/CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A336/A570/A575/A576 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3-1/2 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • POWER-STRUT. BRAND
  • PS 1200 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1200 3 1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1200 3 1/2
Channel Conduit/Cable Clamp PS 1200 3 1/2
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.105 INCH STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 800 LB LOAD RATING 3-1/2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 47 LB PER 100 PIECES PS1200 MODEL
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.105 INCH STEEL MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 3-1/2 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 47 LB PER 100 PIECES
  • PS1200 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International Atkore International
Product Category Pipe Hangers and Conduit Hangers Pipe Hangers and Conduit Hangers
Product Number PS 1200 3 1/2 PS 1200 3 1/2
Product Name Channel Conduit/Cable Clamp Channel Conduit/Cable Clamp
Support Type Pipe Clamp Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Conduit Hanger - PB6H7B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.00 inch (76.20 mm)
View Details
PVC Coated Unistrut Pipe Strap - AUN-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details