Atkore International Channel Conduit/Cable Clamp PS 1117 1/2

Description
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE ASTM B209/B5052 0.06 INCH H32 ALUMINUM CLAMP, STAINLESS STEEL FASTENER MATERIAL TWO PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 11 LB PER 100 PIECES PS1117 MODEL
Datasheet
Description
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE ASTM B209/B5052 0.06 INCH H32 ALUMINUM CLAMP, STAINLESS STEEL FASTENER MATERIAL TWO PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 11 LB PER 100 PIECES PS1117 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1117 1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1117 1/2
Channel Conduit/Cable Clamp PS 1117 1/2
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE ASTM B209/B5052 0.06 INCH H32 ALUMINUM CLAMP, STAINLESS STEEL FASTENER MATERIAL TWO PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 11 LB PER 100 PIECES PS1117 MODEL
  • GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE
  • ASTM B209/B5052 0.06 INCH H32 ALUMINUM CLAMP, STAINLESS STEEL FASTENER MATERIAL
  • TWO PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 1/2 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 11 LB PER 100 PIECES
  • PS1117 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1117 1/2
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Tru-Balance 1200E Insulated Saddles - 1200E-3.5-2.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 3.50 inch (88.90 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Channel Conduit/Cable Clamp - P6810 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
View Details